Isolated Module DC DC Converter 1 Output 48V 2.08A 100V - 200V Input
CONVERTER MOD DC/DC 48V 100W Isolated 1 100V 200V 48V - - * 100W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -55¦C ~ 85¦C *
DC DC CONVERTER 48V 100W
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-B54-MW-ND | VI-B54-MW | VI-B54-MW |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 48V 100W Isolated 1 100V 200V 48V - - * 100W * * | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| DC Output Current | 2.08 amps |