VICOR CORPORATION
VI-A11-MU -- BOARD MOUNT POWER SUPPLY ACCESSORIES
Vicor Corporation
Board Mount Power Supply Accessories
VI-A11-MU
Description
VI-A11-MU 24V 200W IAM
Description
VI-A11-MU 24V 200W IAM
Suppliers
Board Mount Power Supply Accessories
VI-A11-MU
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
VI-A11-MU |
|
Product Name
|
Board Mount Power Supply Accessories |
|
Form Factor
|
Board Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Instrumentation
AC Output Power
124000 to 744000 VA
DC Output Power
100000 to 600000 watts
View Details
Type
DC-DC Converter
Features
IP67
DC Output Voltage
12.0 volts
View Details
DC Output Voltage
12.0 volts
DC Output Current
0.4200 amps
View Details