CONVERTER MOD DC/DC 3.3V 49.5W Isolated 1 9V 36V 3.3V - - 49.5A * * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *
DC DC CONVERTER 3.3V 15W
| ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VI-2VY-IX | VI-2VY-IX |
| Product Name | CONVERTER MOD DC/DC 3.3V 49.5W Isolated 1 9V 36V 3.3V - - 49.5A * * * | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Technology | Isolated Module | |
| Applications | ITE (Commercial) | |
| Features | OCP, OTP, OVP, SCP |