The DPX20-48WS05 is a 20W DIN rail mount DC-DC converter with a 48V nominal input range of 18-75VDC and a 5VDC output at up to 4000mA. It features I/O isolation of 1600 VDC, input reverse polarity and overvoltage protection, and meets EN55022 Class B emissions standards. The unit includes an output DC-OK indicator, screw terminal connectors, and operates from -40°C to 78°C without derating. It measures 57.6 x 24.5 x 125.0 mm and weighs 147.5g, with convection cooling. Efficiency is 86% at full load, and it supports remote on/off control with positive logic. Output ripple and noise is 75mVp-p at full load. The package is designed for snap-on mounting to DIN rail TS-35/7.5 or TS-35/15.
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DPX20-48WS05 |
| Product Name | DINRail mount DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 85 to 95 C (185 to 203 F) |
| DC Output Voltage | 5.0 volts |