The DPX15-48WS12 is a 15W DIN rail mount DC-DC converter designed for industrial applications, featuring a 18-75VDC input range and a 12VDC output at up to 1250mA. It conforms to EN55022 Class B emissions standards, offers 1600 VDC input/output isolation, and includes protection against overload, short circuit, and overvoltage with automatic recovery. The unit has a snap-on mount compatible with TS-35/7.5 or TS-35/15 DIN rails, measures 57.6 x 24.5 x 125.0 mm, weighs 147.5g, and uses screw terminals for connections. It operates over a temperature range of -40°C to 85°C without derating and includes an output DC-OK indicator. Efficiency is 85% at full load with nominal input, and the device meets CE safety requirements.
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DPX15-48WS12 |
| Product Name | DINRail mount DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 85 to 95 C (185 to 203 F) |
| DC Output Voltage | 12.0 volts |