Vicor Corporation Power Supplies - Board Mount - DC DC Converters V300C24T75BL

Description
Win Source Part Number: 1202121-V300C24T75BL Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (75W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 75 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 3.13A Voltage - Input (Min): 180V Voltage - Input (Max): 375V Voltage - Output 1: 24V Efficiency: 86.4% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V300C24T75
Request a Quote Datasheet
Description
Win Source Part Number: 1202121-V300C24T75BL Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (75W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 75 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 3.13A Voltage - Input (Min): 180V Voltage - Input (Max): 375V Voltage - Output 1: 24V Efficiency: 86.4% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V300C24T75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1202121-V300C24T75BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1202121-V300C24T75BL
Power Supplies - Board Mount - DC DC Converters 1202121-V300C24T75BL
Win Source Part Number: 1202121-V300C24T75BL Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (75W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 75 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 3.13A Voltage - Input (Min): 180V Voltage - Input (Max): 375V Voltage - Output 1: 24V Efficiency: 86.4% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V300C24T75

Win Source Part Number: 1202121-V300C24T75BL
Category: Power Supplies - Board Mount>DC DC Converters
Series: MICRO (75W)
Type: Isolated Module
Features: OVP, UVLO
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 75 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 3.13A
Voltage - Input (Min): 180V
Voltage - Input (Max): 375V
Voltage - Output 1: 24V
Efficiency: 86.4%
Mounting Type: Through Hole
Package / Case: Quarter Brick
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: V300C24T75

Buy Now Datasheet
75W DC-DC Converter IC - 922-V300C24T75BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75W DC-DC Converter IC
922-V300C24T75BL
75W DC-DC Converter IC 922-V300C24T75BL
DC-DC Regulated Power Supply Module, 1 Output, 75W, Hybrid, PACKAGE-7 Product overview: V300C24T75BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 75W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300C24T75BL can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 75W, Hybrid, PACKAGE-7 Product overview: V300C24T75BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 75W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V300C24T75BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1202121-V300C24T75BL 922-V300C24T75BL
Product Name Power Supplies - Board Mount - DC DC Converters 75W DC-DC Converter IC
Package Type Other; Bulk
Output Voltage 180 to 375 volts
Output Power 75 watts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
Buck 2A Step-Down DC-DC Converter IC - 739-SKY87000-13-001 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.4000 volts
Input Voltage 5.5 volts
View Details
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details