Texas Instruments DCP010505B Miniature, 1W Isolated Unregulated DC/DC Converters DCP010505BP

Description
Miniature, 1W Isolated Unregulated DC/DC Converters 7-PDIP -40 to 100
Request a Quote
Description
Miniature, 1W Isolated Unregulated DC/DC Converters 7-PDIP -40 to 100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCP010505B is a miniature, isolated unregulated DC/DC converter module from Texas Instruments, designed to deliver 1W of output power. It features a 1-kV operational isolation and can handle continuous voltage across the isolation barrier of up to 60 VDC or 42.5 VAC. The input voltage range is 5 V, with an output voltage of ±5 V. This converter is suitable for applications requiring signal path isolation, ground loop elimination, data acquisition, and industrial control. It includes built-in thermal and short-circuit protection, ensuring reliable operation. The device is available in both 7-PDIP and 7-SOP packages, making it versatile for various design requirements.

Datasheet Summary
Powered by GS/AI

The DCP010505B is a miniature, isolated unregulated DC/DC converter module from Texas Instruments, designed to deliver 1W of output power. It features a 1-kV operational isolation and can handle continuous voltage across the isolation barrier of up to 60 VDC or 42.5 VAC. The input voltage range is 5 V, with an output voltage of ±5 V. This converter is suitable for applications requiring signal path isolation, ground loop elimination, data acquisition, and industrial control. It includes built-in thermal and short-circuit protection, ensuring reliable operation. The device is available in both 7-PDIP and 7-SOP packages, making it versatile for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
DCP010505B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505BP - Texas Instruments
Dallas, TX, United States
DCP010505B Miniature, 1W Isolated Unregulated DC/DC Converters
DCP010505BP
DCP010505B Miniature, 1W Isolated Unregulated DC/DC Converters DCP010505BP
Miniature, 1W Isolated Unregulated DC/DC Converters 7-PDIP -40 to 100

Miniature, 1W Isolated Unregulated DC/DC Converters 7-PDIP -40 to 100

Buy Now Datasheet
5V 200mA 1W DC-DC Converter IC - 132-DCP010505BP - ERSAELECTRONICS PTE. LTD.
Singapore
5V 200mA 1W DC-DC Converter IC
132-DCP010505BP
5V 200mA 1W DC-DC Converter IC 132-DCP010505BP
5V DC-DC Converter, 200mA, 1W, 1kV Isolation, PDIP Product overview: DCP010505BP from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200mA, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200mA, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP010505BP can be used for catalog matching and distributor lookup.

5V DC-DC Converter, 200mA, 1W, 1kV Isolation, PDIP Product overview: DCP010505BP from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200mA, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200mA, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP010505BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supply Chip >> Power Modules - DCP010505BP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Power Modules
DCP010505BP
Power Supply Chip >> Power Modules DCP010505BP
5V 200mA 4.5V~5.5V 1W DC-DC 80% PDIP-7 Power Modules ROHS

5V 200mA 4.5V~5.5V 1W DC-DC 80% PDIP-7 Power Modules ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips IC Power Supplies
Product Number DCP010505BP 132-DCP010505BP DCP010505BP
Product Name DCP010505B Miniature, 1W Isolated Unregulated DC/DC Converters 5V 200mA 1W DC-DC Converter IC Power Supply Chip >> Power Modules
Package Type Other; PDIP,SOP Other; PDIP DIP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 4.75 to 5.25 volts 5 volts 5 volts
Input Voltage 4.5 to 5.5 volts 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 5V 500mA 40V Step-Down DC-DC Converter IC - 739-LM2594MX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
1A 48V 1MHz Boost DC-DC Converter IC - 715-LM3481MMX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
Output Voltage 41 volts
IOUT 1 amps
View Details
2 suppliers
Power Supplies Board Mount DCDC Converters - DCPA10515P-U/700 - 868273-DCPA10515P-U/700 - Win Source Electronics
Specs
Package Type Other; 7-SOP
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers