Win Source Part Number: 1349553-V28A48C200BL
Category: Power Supplies - Board Mount - DC DC Converters
Series: Maxi (200W)
Type: Isolated Module
Features: OVP, UVLO
Package: Tube
Size / Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 200 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 4.17A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 48V
Efficiency: 82.6%
Mounting Type: Through Hole
Package / Case: Full Brick
Temperature Range - Operating: -20°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: V28A48C200
RoHS Status: RoHS non-compliant
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1349553-V28A48C200BL |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |