Vicor Corporation Power Line Filters MI-RAM-M2-S

Description
Power Line Filters MI-RAM-M2-S
Description
Power Line Filters MI-RAM-M2-S

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Power Line Filters
MI-RAM-M2-S
Power Line Filters MI-RAM-M2-S
Power Line Filters MI-RAM-M2-S

Power Line Filters MI-RAM-M2-S

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Attenuators
Product Number MI-RAM-M2-S
Product Name Power Line Filters
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D07715-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 1000W 3GHz 7/16 - UIYCA1000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.4 :1
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2020008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details