Vicor Corporation Power Line Filters MI-RAM-M1-S

Description
Power Line Filters MI-RAM-M1-S
Datasheet
Description
Power Line Filters MI-RAM-M1-S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Power Line Filters
MI-RAM-M1-S
Power Line Filters MI-RAM-M1-S
Power Line Filters MI-RAM-M1-S

Power Line Filters MI-RAM-M1-S

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Attenuators
Product Number MI-RAM-M1-S
Product Name Power Line Filters
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D14096-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuators - 2312-TGL2767-SM-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 14-PowerLFQFN
View Details
20dB DC - 40GHz MMIC Differential Attenuator - ATD20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 10W 3GHz N - UIYCA10AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details