Vicor Corporation Power Supplies Board Mount DCDC Converters - MI-J20-IY MI-J20-IY

Description
Manufacturer: Vicor Corporation Win Source Part Number: 1223487-MI-J20-IY Series: MI-J00 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Applications: ITE (Commercial) Power (Watts): 50W Size: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 90% Family Name: MI-J20-IY Categories: Power Supplies - Board Mount Manufacturer Homepage: www.vicorpower.com Input Voltage MIN: 18V Voltage Input MAX: 50V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): ATR2805SPBF; ATR2805SF/ES; ATR2805SF/ESPBF; Introduction Date: March 27, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 1223487-MI-J20-IY Series: MI-J00 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Applications: ITE (Commercial) Power (Watts): 50W Size: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 90% Family Name: MI-J20-IY Categories: Power Supplies - Board Mount Manufacturer Homepage: www.vicorpower.com Input Voltage MIN: 18V Voltage Input MAX: 50V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): ATR2805SPBF; ATR2805SF/ES; ATR2805SF/ESPBF; Introduction Date: March 27, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MI-J20-IY
1223487-MI-J20-IY
Power Supplies Board Mount DCDC Converters - MI-J20-IY 1223487-MI-J20-IY
Manufacturer: Vicor Corporation Win Source Part Number: 1223487-MI-J20-IY Series: MI-J00 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Applications: ITE (Commercial) Power (Watts): 50W Size: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 90% Family Name: MI-J20-IY Categories: Power Supplies - Board Mount Manufacturer Homepage: www.vicorpower.com Input Voltage MIN: 18V Voltage Input MAX: 50V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): ATR2805SPBF; ATR2805SF/ES; ATR2805SF/ESPBF; Introduction Date: March 27, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 1223487-MI-J20-IY
Series: MI-J00
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP
Package: 9-DIP Module
Applications: ITE (Commercial)
Power (Watts): 50W
Size: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 90%
Family Name: MI-J20-IY
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.vicorpower.com
Input Voltage MIN: 18V
Voltage Input MAX: 50V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): ATR2805SPBF; ATR2805SF/ES; ATR2805SF/ESPBF;
Introduction Date: March 27, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - MI-J20-IY-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MI-J20-IY-ND
DC DC Converters MI-J20-IY-ND
Isolated Module DC DC Converter 1 Output 5V 10A 18V - 50V Input

Isolated Module DC DC Converter 1 Output 5V 10A 18V - 50V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MI-J20-IY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MI-J20-IY
Power Supplies - Board Mount - DC DC Converters MI-J20-IY
DC DC CONVERTER 5V 50W

DC DC CONVERTER 5V 50W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1223487-MI-J20-IY MI-J20-IY-ND MI-J20-IY
Product Name Power Supplies Board Mount DCDC Converters - MI-J20-IY DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QGKF-240-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
5000W High Input Voltage – 600Vdc Input - HVI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details