Viconics Technologies Inc. Electronic Wall Mounted Temperature Controllers VT7600F Series RTU Terminal Equipment Controller

Description
Maintaining proper fresh air requirements for buildings located in colder climates has always been a challenge. In low outdoor air temperature conditions, supply air is often too cold to be used directly without conditioning when no heating demand is present, creating an uncomfortable environment for occupants, which is difficult to control. The new Viconics VT7600F Series Rooftop Terminal Equipment Controller with modulating heat from Viconics can now make your building more comfortable while still meeting the ventilation codes for minimum building fresh air requirements. The VT7600F is easy-to-install and includes modulating heat functionality, which allows for the addition of an extra supply air temperature control loop to better control and condition the supply air levels, providing a more comfortable occupant environment. This easy-to-install wall-mounted VT7600F Controller features an easy-toread digital display and built-in commissioning and configuration utility, temperature sensor, optional humidity sensor and optional passive infra red occupancy sensor (PIR) cover. Open protocol design provides compatibility to BACnet® MS/TP, Echelon Lontalk® and Wireless Zigbee® network systems. Our Network Ready "standalone" versions can be field retrofit with optional communication modules that enable the VT7600F to be integrated into virtually any building automation system as budgets allow or as the building requirements change. No previous building automation training is required for the easy installation and commissioning process, which can be completed in about fifteen minutes, reducing overall installation time, providing increased savings and quicker return on investment.
Datasheet
Description
Maintaining proper fresh air requirements for buildings located in colder climates has always been a challenge. In low outdoor air temperature conditions, supply air is often too cold to be used directly without conditioning when no heating demand is present, creating an uncomfortable environment for occupants, which is difficult to control. The new Viconics VT7600F Series Rooftop Terminal Equipment Controller with modulating heat from Viconics can now make your building more comfortable while still meeting the ventilation codes for minimum building fresh air requirements. The VT7600F is easy-to-install and includes modulating heat functionality, which allows for the addition of an extra supply air temperature control loop to better control and condition the supply air levels, providing a more comfortable occupant environment. This easy-to-install wall-mounted VT7600F Controller features an easy-toread digital display and built-in commissioning and configuration utility, temperature sensor, optional humidity sensor and optional passive infra red occupancy sensor (PIR) cover. Open protocol design provides compatibility to BACnet® MS/TP, Echelon Lontalk® and Wireless Zigbee® network systems. Our Network Ready "standalone" versions can be field retrofit with optional communication modules that enable the VT7600F to be integrated into virtually any building automation system as budgets allow or as the building requirements change. No previous building automation training is required for the easy installation and commissioning process, which can be completed in about fifteen minutes, reducing overall installation time, providing increased savings and quicker return on investment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wall Mounted Temperature Controllers - VT7600F Series RTU Terminal Equipment Controller - Viconics Technologies Inc.
Saint-Leonard, Quebec, Canada
Electronic Wall Mounted Temperature Controllers
VT7600F Series RTU Terminal Equipment Controller
Electronic Wall Mounted Temperature Controllers VT7600F Series RTU Terminal Equipment Controller
Maintaining proper fresh air requirements for buildings located in colder climates has always been a challenge. In low outdoor air temperature conditions, supply air is often too cold to be used directly without conditioning when no heating demand is present, creating an uncomfortable environment for occupants, which is difficult to control. The new Viconics VT7600F Series Rooftop Terminal Equipment Controller with modulating heat from Viconics can now make your building more comfortable while still meeting the ventilation codes for minimum building fresh air requirements. The VT7600F is easy-to-install and includes modulating heat functionality, which allows for the addition of an extra supply air temperature control loop to better control and condition the supply air levels, providing a more comfortable occupant environment. This easy-to-install wall-mounted VT7600F Controller features an easy-toread digital display and built-in commissioning and configuration utility, temperature sensor, optional humidity sensor and optional passive infra red occupancy sensor (PIR) cover. Open protocol design provides compatibility to BACnet® MS/TP, Echelon Lontalk® and Wireless Zigbee® network systems. Our Network Ready "standalone" versions can be field retrofit with optional communication modules that enable the VT7600F to be integrated into virtually any building automation system as budgets allow or as the building requirements change. No previous building automation training is required for the easy installation and commissioning process, which can be completed in about fifteen minutes, reducing overall installation time, providing increased savings and quicker return on investment.

Maintaining proper fresh air requirements for buildings located in colder climates has always been a challenge. In low outdoor air temperature conditions, supply air is often too cold to be used directly without conditioning when no heating demand is present, creating an uncomfortable environment for occupants, which is difficult to control.

The new Viconics VT7600F Series Rooftop Terminal Equipment Controller with modulating heat from Viconics can now make your building more comfortable while still meeting the ventilation codes for minimum building fresh air requirements.

The VT7600F is easy-to-install and includes modulating heat functionality, which allows for the addition of an extra supply air temperature control loop to better control and condition the supply air levels, providing a more comfortable occupant environment.

This easy-to-install wall-mounted VT7600F Controller features an easy-toread digital display and built-in commissioning and configuration utility, temperature sensor, optional humidity sensor and optional passive infra red occupancy sensor (PIR) cover.

Open protocol design provides compatibility to BACnet® MS/TP, Echelon Lontalk® and Wireless Zigbee® network systems. Our Network Ready "standalone" versions can be field retrofit with optional communication modules that enable the VT7600F to be integrated into virtually any building automation system as budgets allow or as the building requirements change.

No previous building automation training is required for the easy installation and commissioning process, which can be completed in about fifteen minutes, reducing overall installation time, providing increased savings and quicker return on investment.

Supplier's Site Datasheet

Technical Specifications

  Viconics Technologies Inc.
Product Category Thermostats
Product Number VT7600F Series RTU Terminal Equipment Controller
Product Name Electronic Wall Mounted Temperature Controllers
Thermostat Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details