Vico Technologies Inc. Resistors >> Through Hole Resistors NKNP2W-0Ω15±5%-9T73

Description
Wirewound Resistors 150mΩ 2W ±400ppm/°C ±5% Plugin,5x15mm Through Hole Resistors ROHS
Datasheet
Description
Wirewound Resistors 150mΩ 2W ±400ppm/°C ±5% Plugin,5x15mm Through Hole Resistors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors >> Through Hole Resistors - NKNP2W-0Ω15±5%-9T73 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Through Hole Resistors
NKNP2W-0Ω15±5%-9T73
Resistors >> Through Hole Resistors NKNP2W-0Ω15±5%-9T73
Wirewound Resistors 150mΩ 2W ±400ppm/°C ±5% Plugin,5x15mm Through Hole Resistors ROHS

Wirewound Resistors 150mΩ 2W ±400ppm/°C ±5% Plugin,5x15mm Through Hole Resistors ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Wirewound Resistors
Product Number NKNP2W-0Ω15±5%-9T73
Product Name Resistors >> Through Hole Resistors
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 0.1500 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
Through Hole Resistors - 2123455 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Through Hole Resistors - 4855-135-471-JBW-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Features Non-Inductive
View Details