Vibration Specialty Corporation JENOPTIK Infrared Camera VarioCAM®

Description
JENOPTIK Infrared Camera The new VarioCAM® HiRes product line from JENOPTIK is a range of high-quality tools for all fields where perfect image quality and measurement precision are crucial to successful work. For the first time, a mass-produced thermal imaging camera can be used to take pin-sharp thermograms in which the finest details can be identified – and this is at a resolution of up to 1.2 megapixels. The VarioCam has a 3.8" Display, view finder, voice recording function via microphone or headset, loudspeaker, acoustic alarm, laser target pointer, LED target illumination, ORITM technology for static & dynamic resolution quadruplication, 384 x 288 uncooled microbolometer with a thermal range of -40 to 120 C NETD<80mk. • Never be annoyed again about washed-out, out-of-focus or pixilated thermograms. • In the future, you will also produce large-format printouts without irritating blocks of pixels. • Avoid the need for expensive and heavy telephoto lenses and macro attachments, thanks to a stepless zoom function up to 8 x. • Make life easier with simpler operability and ergonomic handling. Combining leading international calibration expertise with camera components manufactured with absolute precision by the JENOPTIK team of experts facilitates measurement in the 0 –120° C range with 25% more accuracy. The high dynamic range of 16 bits enables precise digitization and accurate reproduction of the measurements. Features of the VarioCAM® HiRes product range also include drift-free temperature measurement which is stable in the long-term due to special detector stabilization and an intelligent non-uniformity correction process. APPLICATIONS • Power/Distribution Lines • Motors • Bearings • Motors • Couplings • Substations • Electrical Cabinets • Motor Control Centers • Buss Runs • Transformers • Roof Moisture Analysis • Heat Loss/Gain Analysis
Datasheet
Description
JENOPTIK Infrared Camera The new VarioCAM® HiRes product line from JENOPTIK is a range of high-quality tools for all fields where perfect image quality and measurement precision are crucial to successful work. For the first time, a mass-produced thermal imaging camera can be used to take pin-sharp thermograms in which the finest details can be identified – and this is at a resolution of up to 1.2 megapixels. The VarioCam has a 3.8" Display, view finder, voice recording function via microphone or headset, loudspeaker, acoustic alarm, laser target pointer, LED target illumination, ORITM technology for static & dynamic resolution quadruplication, 384 x 288 uncooled microbolometer with a thermal range of -40 to 120 C NETD<80mk. • Never be annoyed again about washed-out, out-of-focus or pixilated thermograms. • In the future, you will also produce large-format printouts without irritating blocks of pixels. • Avoid the need for expensive and heavy telephoto lenses and macro attachments, thanks to a stepless zoom function up to 8 x. • Make life easier with simpler operability and ergonomic handling. Combining leading international calibration expertise with camera components manufactured with absolute precision by the JENOPTIK team of experts facilitates measurement in the 0 –120° C range with 25% more accuracy. The high dynamic range of 16 bits enables precise digitization and accurate reproduction of the measurements. Features of the VarioCAM® HiRes product range also include drift-free temperature measurement which is stable in the long-term due to special detector stabilization and an intelligent non-uniformity correction process. APPLICATIONS • Power/Distribution Lines • Motors • Bearings • Motors • Couplings • Substations • Electrical Cabinets • Motor Control Centers • Buss Runs • Transformers • Roof Moisture Analysis • Heat Loss/Gain Analysis
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JENOPTIK Infrared Camera - VarioCAM® - Vibration Specialty Corporation
Philadelphia, PA, USA
JENOPTIK Infrared Camera
VarioCAM®
JENOPTIK Infrared Camera VarioCAM®
JENOPTIK Infrared Camera The new VarioCAM® HiRes product line from JENOPTIK is a range of high-quality tools for all fields where perfect image quality and measurement precision are crucial to successful work. For the first time, a mass-produced thermal imaging camera can be used to take pin-sharp thermograms in which the finest details can be identified – and this is at a resolution of up to 1.2 megapixels. The VarioCam has a 3.8" Display, view finder, voice recording function via microphone or headset, loudspeaker, acoustic alarm, laser target pointer, LED target illumination, ORITM technology for static & dynamic resolution quadruplication, 384 x 288 uncooled microbolometer with a thermal range of -40 to 120 C NETD<80mk. • Never be annoyed again about washed-out, out-of-focus or pixilated thermograms. • In the future, you will also produce large-format printouts without irritating blocks of pixels. • Avoid the need for expensive and heavy telephoto lenses and macro attachments, thanks to a stepless zoom function up to 8 x. • Make life easier with simpler operability and ergonomic handling. Combining leading international calibration expertise with camera components manufactured with absolute precision by the JENOPTIK team of experts facilitates measurement in the 0 –120° C range with 25% more accuracy. The high dynamic range of 16 bits enables precise digitization and accurate reproduction of the measurements. Features of the VarioCAM® HiRes product range also include drift-free temperature measurement which is stable in the long-term due to special detector stabilization and an intelligent non-uniformity correction process. APPLICATIONS • Power/Distribution Lines • Motors • Bearings • Motors • Couplings • Substations • Electrical Cabinets • Motor Control Centers • Buss Runs • Transformers • Roof Moisture Analysis • Heat Loss/Gain Analysis

JENOPTIK Infrared Camera

The new VarioCAM® HiRes product line from JENOPTIK is a range of high-quality tools for all fields where perfect image quality and measurement precision are crucial to successful work. For the first time, a mass-produced thermal imaging camera can be used to take pin-sharp thermograms in which the finest details can be identified – and this is at a resolution of up to 1.2 megapixels.

The VarioCam has a 3.8" Display, view finder, voice recording function via microphone or headset, loudspeaker, acoustic alarm, laser target pointer, LED target illumination, ORITM technology for static & dynamic resolution quadruplication, 384 x 288 uncooled microbolometer with a thermal range of -40 to 120 C NETD<80mk.

• Never be annoyed again about washed-out, out-of-focus or pixilated thermograms.
• In the future, you will also produce large-format printouts without irritating blocks of pixels.
• Avoid the need for expensive and heavy telephoto lenses and macro attachments, thanks to a stepless zoom function up to 8 x.
• Make life easier with simpler operability and ergonomic handling.

Combining leading international calibration expertise with camera components manufactured with absolute precision by the JENOPTIK team of experts facilitates measurement in the 0 –120° C range with 25% more accuracy. The high dynamic range of 16 bits enables precise digitization and accurate reproduction of the measurements. Features of the VarioCAM® HiRes product range also include drift-free temperature measurement which is stable in the long-term due to special detector stabilization and an intelligent non-uniformity correction process.

APPLICATIONS
• Power/Distribution Lines
• Motors
• Bearings
• Motors
• Couplings
• Substations
• Electrical Cabinets
• Motor Control Centers
• Buss Runs
• Transformers
• Roof Moisture Analysis
• Heat Loss/Gain Analysis

Supplier's Site Datasheet

Technical Specifications

  Vibration Specialty Corporation
Product Category Thermal Imagers
Product Number VarioCAM®
Product Name JENOPTIK Infrared Camera
Cooling Uncooled
Portable Portable; Battery Powered; Removable Data Storage
Features & Options Built-in Color / Visual Camera; Built-in Microphone
Computer Host PC
Ambient Temperature Range 5 to 122 F (-15 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details
UTi120T Pocket-Sized Thermal Imager - UTi120T - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
Ambient Temperature Range -4 to 752 F (-20 to 400 C)
View Details
Thermal Imager - LWIR-640 - LAND
Specs
Ambient Temperature Range -4 to 140 F (-20 to 60 C)
Measurement Range -20 to 1500 C (-4 to 2732 F)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details
Xi 80 LT ETH - OPTXI80LT - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range -20 to 900 C (-4 to 1652 F)
View Details