Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
VIAIR CORPORATION
92824 --
Viair Corporation
92824
Description
8" Male to 1/8" Female O.D. 16mm
Description
8" Male to 1/8" Female O.D. 16mm
Suppliers
Company
Product
Description
Supplier Links
Viair Corporation
Irvine, CA, USA
92824
92824
8" Male to 1/8" Female O.D. 16mm
8" Male to 1/8" Female O.D. 16mm
Supplier's Site
Technical Specifications
Viair Corporation
Product Category
Industrial Valves
Product Number
92824
Valve Type
Check
Unlock Full Specs
to access all available technical data
Similar Products
IMI Life Science
Rotary shear valve, 8 port, 2 position
VD08021PKPKPK0050
Specs
Maximum Pressure
? to 493.13 psi (? to 347 m H2O)
Number of Ports
8
View Details
RS Components, Ltd.
Pneumatic Function Fittings
1215786
Specs
Valve Type
Pinch valve
Primary Material
Aluminum; Aluminium alloy, steel alloy
Media
Air
View Details
DynaQuip Controls
Electrically Actuated Stainless Steel Ball Valve
EVS Series
Specs
Valve Type
Control Valve; Ball
Primary Material
Stainless Steel
Media
Water; Oil; Air
View Details
Exsenco, LLC
Direct Acting High-Speed Servo Valve
SANTEST DA03S-2
Specs
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details