Viair Corporation Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
1/8" Male to 1/8" Female O.D. 12mm
145 PSI Coded
155 PSI Coded
175 PSI Coded
205 PSI Coded
250 PSI Coded
3/8" Female to 3/8" Male
4" Female to 1/4" Male
4" Male to 1/4" Female
8" Female to 1/8" Male O.D. 16mm
8" Male to 1/8" Female O.D. 16mm
For 1/4" Airline
P/N 90150 may be used to regulate air pressure from an air tank to any pressure between 0-150 PSI. This is useful for installations that supply air to locking differentials,...