The 8B30-02 is a voltage-input signal conditioning module that accepts a -10mV to +10mV input and provides a -5V to +5V output. It features 1500Vrms isolation, 120dB common-mode rejection, and 70dB normal-mode rejection at 60Hz, with ±0.05% accuracy and ±0.02% linearity. The module includes protection against continuous power-line voltages up to 240VAC and transient events per ANSI/IEEE C37.90.1. It operates from a +5VDC ±5% supply, draws 25mA, and is housed in a package measuring 1.11" x 1.65" x 0.40". Designed for Class I, Division 2 hazardous locations, it complies with RoHS III, UL/cUL, and CE standards. The operating temperature range is -40°C to +85°C.
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output.
Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side.
A special input circuit on the 8B30 and 8B31 modules provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.
Isolation is provided by optical coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 8B30-02 |
| Product Name | 8B30 Voltage Input Modules, Narrow Bandwidth |
| Data Acquisition | Input Module |
| Form Factor | Modular Bay or Slot System |
| Outputs | Analog Voltage Output |
| User Interface | None |
| Application | General Lab & Industrial |