Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SIGNAL CONDITIONING CHIPS
VERIVOLT, LLC
ISOBAND V (2000V 5V) -- SIGNAL CONDITIONERS AND ISOLATORS
Verivolt, LLC
Signal Conditioners and Isolators
ISOBAND V (2000V 5V)
Description
VOLTAGE TRANSDUCER W/ISOLATION
Quarktwin Technology Ltd.
Done
Datasheet
Description
VOLTAGE TRANSDUCER W/ISOLATION
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Conditioners and Isolators
ISOBAND V (2000V 5V)
Signal Conditioners and Isolators
ISOBAND V (2000V 5V)
VOLTAGE TRANSDUCER W/ISOLATION
VOLTAGE TRANSDUCER W/ISOLATION
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Signal Conditioning Chips
Product Number
ISOBAND V (2000V 5V)
Product Name
Signal Conditioners and Isolators
Supply Voltage
1.2V; 12 ~ 32VDC
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
ADS7863A Dual, 2MSPS, 12-Bit, 2+2 or 3+3 Channel, Simultaneous Sampling SAR ADC
ADS7863ADBQR
Specs
Operating Temperature
-40 to 125 C (-40 to 257 F)
Standards and Certifications
RoHS
Interface
SPI
View Details
Broadcom Inc.
Signal Conditioning IC for Optical Proximity Sensors with Digital I2C Interface
APDS-9702
Specs
Input Type
DC Voltage
Supply Voltage
3.6V
Bias Current
1.00E-4 mA
View Details
Microchip Technology, Inc.
2 Port 4.25 Gbps Signal Conditioner and Retim
VSC8228
Specs
Package Type
['TQFP']
View Details
Micropac Industries, Inc.
Instrumentation Amplifier
52301
Specs
Input Type
DC Current; DC Voltage; RTD; Thermocouple
Output Type
DC Current; DC Voltage
Supply Voltage
-5V; -4.5V; -3.3V; -3V; 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V; ±10V
View Details