Microchip Technology, Inc. 2 Port 4.25 Gbps Signal Conditioner and Retim VSC8228

Description
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features GE PHYs 10GE PHYs Ethernet Software Dual clock and data recovery architecture for GbE and Fibre Channel applications FibreTimer™ configurable clock recovery unit (CRU): repeater, retimer, or bypassed Programmable input signal equalization, output de-emphasis, and output drive levels Analog signal detect and protocol monitor indicators Optional half-rate SGMII clock and repeated reference clock output
Description
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features GE PHYs 10GE PHYs Ethernet Software Dual clock and data recovery architecture for GbE and Fibre Channel applications FibreTimer™ configurable clock recovery unit (CRU): repeater, retimer, or bypassed Programmable input signal equalization, output de-emphasis, and output drive levels Analog signal detect and protocol monitor indicators Optional half-rate SGMII clock and repeated reference clock output

Suppliers

Company
Product
Description
Supplier Links
2 Port 4.25 Gbps Signal Conditioner and Retim - VSC8228 - Microchip Technology, Inc.
Chandler, AZ, United States
2 Port 4.25 Gbps Signal Conditioner and Retim
VSC8228
2 Port 4.25 Gbps Signal Conditioner and Retim VSC8228
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features GE PHYs 10GE PHYs Ethernet Software Dual clock and data recovery architecture for GbE and Fibre Channel applications FibreTimer™ configurable clock recovery unit (CRU): repeater, retimer, or bypassed Programmable input signal equalization, output de-emphasis, and output drive levels Analog signal detect and protocol monitor indicators Optional half-rate SGMII clock and repeated reference clock output

Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    • GE PHYs
    • 10GE PHYs
    • Ethernet Software
    • Dual clock and data recovery architecture for GbE and Fibre Channel applications
    • FibreTimer™ configurable clock recovery unit (CRU): repeater, retimer, or bypassed
    • Programmable input signal equalization, output de-emphasis, and output drive levels
    • Analog signal detect and protocol monitor indicators
    • Optional half-rate SGMII clock and repeated reference clock output
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Signal Conditioning Chips
Product Number VSC8228
Product Name 2 Port 4.25 Gbps Signal Conditioner and Retim
Package Type ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

ADS1282-HT High Temperature Ultra High Resolution Delta Sigma ADC with PGA for Seismic and Energy Exploration - ADS1282SKGDA - Texas Instruments
Specs
Input Type Temperature
Operating Temperature -55 to 175 C (-67 to 347 F)
Interface SPI
View Details
High Speed Digital Isolator - HCPL-0931 - Broadcom Inc.
Specs
Input Type Light
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage -0.5
View Details
Micropac Industries, Inc.
Specs
Input Type DC Current; DC Voltage; RTD; Thermocouple
Output Type DC Current; DC Voltage
Supply Voltage -5V; -4.5V; -3.3V; -3V; 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V; ±10V
View Details
Sensor Signal Conditioner for Cost Optimized Switch Applications - ZSSC3131BA1B - Integrated Device Technology
Specs
Input Type Single-bridge
Supply Voltage 4.50-5.50
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details