UniSlide Features
• Widths from 1.5” to 9”
• Lengths from 3” to 93”
• Weight capacities to 400 pounds
• Resolutions to 0.00005”
• Manual and motorized versions
• More compact than ball screw-driven stages
• Lighter weight-high strength aluminum alloys
• Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear
• Resistant to impact loads
• Corrosion resistant
• Fewer parts
• Lower cost
• Completely nonferrous models possible
| Velmex, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | B9021K1-S9 |
| Product Name | Screw Drive Model Unislide® Assemblies |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 12 inch (305 mm) |
| Carriage Load | 100 to 400 lbs (45.35 to 181 kg) |
| Orientation | Horizontal |