Newport MKS Linear Stage, Compact, Ball Bearing, 0.25 in. Travel, 6 lb. Load, 8-32 450A

Description
The 450A Compact Ball Bearing Linear Stage incorporates ball bearing construction in a miniature package for applications where space is at a premium. The 1 in. (25.4 mm) square translating platform with (4) 8-32 mounting threads is supported within the frame by balls riding between opposing pairs of precision-ground, hardened rods. The stage is preloaded to remove wobble and play and is spring loaded against an 80-pitch lead screw for backlash-free travel. Multi-axis translation systems can be assembled by attaching the frame of one stage directly to the platform of another. Multi-Axis Configurations Multi-axis translation systems can be assembled by attaching the frame of one stage directly to the platform of another. Adaptor Plate provides a set of tapped and clearance mounting holes to accommodate post holders and other components, and to provide attachment to optical tables and breadboards.
Request a Quote
Description
The 450A Compact Ball Bearing Linear Stage incorporates ball bearing construction in a miniature package for applications where space is at a premium. The 1 in. (25.4 mm) square translating platform with (4) 8-32 mounting threads is supported within the frame by balls riding between opposing pairs of precision-ground, hardened rods. The stage is preloaded to remove wobble and play and is spring loaded against an 80-pitch lead screw for backlash-free travel. Multi-axis translation systems can be assembled by attaching the frame of one stage directly to the platform of another. Multi-Axis Configurations Multi-axis translation systems can be assembled by attaching the frame of one stage directly to the platform of another. Adaptor Plate provides a set of tapped and clearance mounting holes to accommodate post holders and other components, and to provide attachment to optical tables and breadboards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Stage, Compact, Ball Bearing, 0.25 in. Travel, 6 lb. Load, 8-32 - 450A - Newport MKS
Irvine, CA, United States
Linear Stage, Compact, Ball Bearing, 0.25 in. Travel, 6 lb. Load, 8-32
450A
Linear Stage, Compact, Ball Bearing, 0.25 in. Travel, 6 lb. Load, 8-32 450A
The 450A Compact Ball Bearing Linear Stage incorporates ball bearing construction in a miniature package for applications where space is at a premium. The 1 in. (25.4 mm) square translating platform with (4) 8-32 mounting threads is supported within the frame by balls riding between opposing pairs of precision-ground, hardened rods. The stage is preloaded to remove wobble and play and is spring loaded against an 80-pitch lead screw for backlash-free travel. Multi-axis translation systems can be assembled by attaching the frame of one stage directly to the platform of another. Multi-Axis Configurations Multi-axis translation systems can be assembled by attaching the frame of one stage directly to the platform of another. Adaptor Plate provides a set of tapped and clearance mounting holes to accommodate post holders and other components, and to provide attachment to optical tables and breadboards.

The 450A Compact Ball Bearing Linear Stage incorporates ball bearing construction in a miniature package for applications where space is at a premium. The 1 in. (25.4 mm) square translating platform with (4) 8-32 mounting threads is supported within the frame by balls riding between opposing pairs of precision-ground, hardened rods. The stage is preloaded to remove wobble and play and is spring loaded against an 80-pitch lead screw for backlash-free travel. Multi-axis translation systems can be assembled by attaching the frame of one stage directly to the platform of another.

Multi-Axis Configurations

Multi-axis translation systems can be assembled by attaching the frame of one stage directly to the platform of another. Adaptor Plate provides a set of tapped and clearance mounting holes to accommodate post holders and other components, and to provide attachment to optical tables and breadboards.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 450A
Product Name Linear Stage, Compact, Ball Bearing, 0.25 in. Travel, 6 lb. Load, 8-32
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, 1.0 in. Travel, 8-32 and 1/4-20, Vacuum, Left-Handed - 9067-XY-L-V - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Orientation Left-Handed
View Details
Motorized XYZ Stage, Gothic-Arch Bearing, 40 x 40 mm, 13 mm, M4 and M6 - 9062-XYZ-PPP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Manual Linear Stage, Gothic-Arch Bearings, 6.5 mm Travel, 8-32 Thread - 9061-X - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.2559 inch (6.5 mm)
View Details
Manual Linear Stage, Crossed-Roller Bearings, Aperture, 2.0 in. Travel, 1/4-20 - 436A - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 inch (50 mm)
Device Type Crossed Roller Slide
View Details