THK America, Inc. Linear Motion - Slide Rail FBL27S+300L

Description
The most compact slide rail. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
The most compact slide rail. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Slide Rail - FBL27S+300L - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Slide Rail
FBL27S+300L
Linear Motion - Slide Rail FBL27S+300L
The most compact slide rail. More detailed specifications are available in our digital catalog.

The most compact slide rail. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Linear Slides and Linear Stages
Product Number FBL27S+300L
Product Name Linear Motion - Slide Rail
Stroke or X-Axis Travel 8.74 inch (222 mm)
Unlock Full Specs
to access all available technical data

Similar Products