ABTech’s line of precision mechanical rotary tables address the motion needs for a full range of part sizes and weights. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The result is superior performance in radial, axial, and angular (tilt/coning) error motions.
Mechanical rotary tables are used in a wide range of applications where a combination of lower-cost & high-performance motion is required. They are ideal as stand-alone units and/or multi-axis assemblies, cylindrical part staging, TIR Inspection, for assembly and alignment tools, position measurements, optical scanning, light machining and grinding, and more.
Precision motion comes in many forms and applications, each with their own set of pertinent specifications. Diversity in today’s applications creates unique requirements, we provide configura¬tion flexibility as an integral part to our design philosophy. All rotary tables can be customized with a variety of options and accessories. This includes motor drives, vacuum worktables, high-resolution optical encoders, digital readout (DRO) displays, inspection-grade granite surface plates and more.
In addition to the options and accessories, material selection is a key focus of our applications engineers. For harsher environments, best accuracy, precision and stability we use 440 hardened stainless-steel components. Focused on cost, ABTech will utilize the efficiencies of hard-coated aluminum construction. Our precision motion experts will work closely with you to configure a rotary motion solution that will meet your exact needs.
Features & Benefits
Superior Mechanical Motion ABTech mechanical stages are superior in performance and quality. The key to high-performance rotary tables is in the geometry and quality of the mating components. By leveraging our knowledge and experience gained in producing the extreme tolerances required for air bearings, ABTech mechanical bearings achieve radial and axial error motion of < +/-25.0 µ” (+/-.63 micron).
Configuration Flexibility to Meet Your Specific Needs Part of our “Pride in Precision” philosophy means providing you with the precise solution needed. We don’t believe selling our customers more, or less, than what their application calls for. For over two decades working with our customers we’ve developed a broad range of options and accessories to address the majority of ultra-precision motion applications. (See options and accessories for a complete list.) No matter how broad our product options, we realize they don’t address every possible application. Our precision motion experts will work closely with you to configure a rotary motion solution that will meet your exact needs.
Specifications: Standard portable base with base adapter plate and three jig feet Tilt & Center Options • 4-knob spherical seat = Four fine pitch screw type spring-loaded knobs (2 centering, 2 leveling at 90⁰) for precise tilt and center adjustments • 8 knob spherical seat = Eight fine pitch screw type spring-loaded knobs (4 centering, 4 leveling at 90⁰) for precise tilt and center adjustments Drive Options • Manual turn (standard) • Direct drive – High torque brushless DC servo motor with variable speed control Mounting Options • Base (standard) • Foot • Flange
ABTech’s line of precision mechanical rotary tables address the motion needs for a full range of part sizes and weights. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The result is superior performance in radial, axial, and angular (tilt/coning) error motions.
Mechanical rotary tables are used in a wide range of applications where a combination of lower-cost & high-performance motion is required. They are ideal as stand-alone units and/or multi-axis assemblies, cylindrical part staging, TIR Inspection, for assembly and alignment tools, position measurements, optical scanning, light machining and grinding, and more.
Precision motion comes in many forms and applications, each with their own set of pertinent specifications. Diversity in today’s applications creates unique requirements, we provide configura¬tion flexibility as an integral part to our design philosophy. All rotary tables can be customized with a variety of options and accessories. This includes motor drives, vacuum worktables, high-resolution optical encoders, digital readout (DRO) displays, inspection-grade granite surface plates and more.
In addition to the options and accessories, material selection is a key focus of our applications engineers. For harsher environments, best accuracy, precision and stability we use 440 hardened stainless-steel components. Focused on cost, ABTech will utilize the efficiencies of hard-coated aluminum construction. Our precision motion experts will work closely with you to configure a rotary motion solution that will meet your exact needs.
Features & Benefits
-
Superior Mechanical Motion
ABTech mechanical stages are superior in performance and quality. The key to high-performance rotary tables is in the geometry and quality of the mating components. By leveraging our knowledge and experience gained in producing the extreme tolerances required for air bearings, ABTech mechanical bearings achieve radial and axial error motion of < +/-25.0 µ” (+/-.63 micron).
-
Configuration Flexibility to Meet Your Specific Needs
Part of our “Pride in Precision” philosophy means providing you with the precise solution needed. We don’t believe selling our customers more, or less, than what their application calls for. For over two decades working with our customers we’ve developed a broad range of options and accessories to address the majority of ultra-precision motion applications. (See options and accessories for a complete list.)
No matter how broad our product options, we realize they don’t address every possible application. Our precision motion experts will work closely with you to configure a rotary motion solution that will meet your exact needs.
-
Specifications:
Standard portable base with base adapter plate and three jig feet
Tilt & Center Options
• 4-knob spherical seat = Four fine pitch screw type spring-loaded knobs (2 centering, 2 leveling at 90⁰) for precise tilt and center adjustments
• 8 knob spherical seat = Eight fine pitch screw type spring-loaded knobs (4 centering, 4 leveling at 90⁰) for precise tilt and center adjustments
Drive Options
• Manual turn (standard)
• Direct drive – High torque brushless DC servo motor with variable speed control
Mounting Options
• Base (standard)
• Foot
• Flange