Newport MKS Motorized XYZθxθy Tilt Aligner, 3 mm, 8°, M6 8081-M

Description
The 8081-M XYZθxθy Motorized Five-Axis Tilt Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor™ actuators to each stage allows remote high-resolution (<30 nm) adjustment of various combinations of X, Y, Z, θx, and θy. Model 8081-M five-axis aligners are ideal for positioning modulators or isolators and for coupling light into waveguide devices. M4 and M6 tapped holes. Use with two 8725 multi axis adapters and two 8742 controller/drivers or one 8742-8-KIT to control all 5 axes (sold separately).
Request a Quote
Description
The 8081-M XYZθxθy Motorized Five-Axis Tilt Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor™ actuators to each stage allows remote high-resolution (<30 nm) adjustment of various combinations of X, Y, Z, θx, and θy. Model 8081-M five-axis aligners are ideal for positioning modulators or isolators and for coupling light into waveguide devices. M4 and M6 tapped holes. Use with two 8725 multi axis adapters and two 8742 controller/drivers or one 8742-8-KIT to control all 5 axes (sold separately).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motorized XYZθxθy Tilt Aligner, 3 mm, 8°, M6 - 8081-M - Newport MKS
Irvine, CA, United States
Motorized XYZθxθy Tilt Aligner, 3 mm, 8°, M6
8081-M
Motorized XYZθxθy Tilt Aligner, 3 mm, 8°, M6 8081-M
The 8081-M XYZθxθy Motorized Five-Axis Tilt Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor™ actuators to each stage allows remote high-resolution (<30 nm) adjustment of various combinations of X, Y, Z, θx, and θy. Model 8081-M five-axis aligners are ideal for positioning modulators or isolators and for coupling light into waveguide devices. M4 and M6 tapped holes. Use with two 8725 multi axis adapters and two 8742 controller/drivers or one 8742-8-KIT to control all 5 axes (sold separately).

The 8081-M XYZθxθy Motorized Five-Axis Tilt Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor™ actuators to each stage allows remote high-resolution (<30 nm) adjustment of various combinations of X, Y, Z, θx, and θy. Model 8081-M five-axis aligners are ideal for positioning modulators or isolators and for coupling light into waveguide devices. M4 and M6 tapped holes. Use with two 8725 multi axis adapters and two 8742 controller/drivers or one 8742-8-KIT to control all 5 axes (sold separately).

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 8081-M
Product Name Motorized XYZθxθy Tilt Aligner, 3 mm, 8°, M6
Axis Configuration X-Y-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

XZ Linear Stage, Gothic-Arch Bearings, 12.7 mm Travel, 8-32 & 1/4-20 - 9062-XZ - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
View Details
XYZ Linear Stage, 1 in., Crossed Roller Bearing, YZ Pico, X Micro - 9067-XYZ-NPP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XY Linear Stage, 1 in., Crossed Roller Bearings, Pico X, Micro y - 9067-XY-PN - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details