Velleman, Inc. 300 Piece Cable Tie Set; Cable Tie Material Velleman K/TF300

Description
300 Piece Cable Tie Set; Cable Tie Material:-; Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:
Description
300 Piece Cable Tie Set; Cable Tie Material:-; Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:

Suppliers

Company
Product
Description
Supplier Links
300 Piece Cable Tie Set; Cable Tie Material Velleman - 90H9909 - Newark, An Avnet Company
Chicago, IL, United States
300 Piece Cable Tie Set; Cable Tie Material Velleman
90H9909
300 Piece Cable Tie Set; Cable Tie Material Velleman 90H9909
300 Piece Cable Tie Set; Cable Tie Material:-; Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:

300 Piece Cable Tie Set; Cable Tie Material:-; Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 90H9909
Product Name 300 Piece Cable Tie Set; Cable Tie Material Velleman
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers