Jergens, Inc. Large Swing Cylinders 60681

Description
Jergens Small Swing Cylinders are versatile and can be used as single or double-acting rotating clamps or push/pull cylinders. The piston in the Swing Cylinders rotates 90° to the right, but may easily be changed to 90° left rotation or no rotation at all. Features, Benefits, & Product Specifications: Standard without an arm Single or Double Arms are available (see bottom table) Can be mounted using (4) 3/8" cap screws or the 1 7/8"-16 O.D. thread of the cylinder Optional components, including Mounting Blocks and Jam Nuts, are available Can be used as a non-rotating clamp The Max. recommended flow rate is 90 cu. in./minute per clamp (approximately 1 second clamp time) Note(s): Arm length can affect clamping pressures (see graph in Workholding Catalog). WARNING: All Swing Cylinders must be used with Flow Limit Valves to dampen the rotating action.
Request a Quote Datasheet
Description
Jergens Small Swing Cylinders are versatile and can be used as single or double-acting rotating clamps or push/pull cylinders. The piston in the Swing Cylinders rotates 90° to the right, but may easily be changed to 90° left rotation or no rotation at all. Features, Benefits, & Product Specifications: Standard without an arm Single or Double Arms are available (see bottom table) Can be mounted using (4) 3/8" cap screws or the 1 7/8"-16 O.D. thread of the cylinder Optional components, including Mounting Blocks and Jam Nuts, are available Can be used as a non-rotating clamp The Max. recommended flow rate is 90 cu. in./minute per clamp (approximately 1 second clamp time) Note(s): Arm length can affect clamping pressures (see graph in Workholding Catalog). WARNING: All Swing Cylinders must be used with Flow Limit Valves to dampen the rotating action.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large Swing Cylinders - 60681 - Jergens, Inc.
Cleveland, OH, United States
Large Swing Cylinders
60681
Large Swing Cylinders 60681
Jergens Small Swing Cylinders are versatile and can be used as single or double-acting rotating clamps or push/pull cylinders. The piston in the Swing Cylinders rotates 90° to the right, but may easily be changed to 90° left rotation or no rotation at all. Features, Benefits, & Product Specifications: Standard without an arm Single or Double Arms are available (see bottom table) Can be mounted using (4) 3/8" cap screws or the 1 7/8"-16 O.D. thread of the cylinder Optional components, including Mounting Blocks and Jam Nuts, are available Can be used as a non-rotating clamp The Max. recommended flow rate is 90 cu. in./minute per clamp (approximately 1 second clamp time) Note(s): Arm length can affect clamping pressures (see graph in Workholding Catalog). WARNING: All Swing Cylinders must be used with Flow Limit Valves to dampen the rotating action.

Jergens Small Swing Cylinders are versatile and can be used as single or double-acting rotating clamps or push/pull cylinders. The piston in the Swing Cylinders rotates 90° to the right, but may easily be changed to 90° left rotation or no rotation at all.
Features, Benefits, & Product Specifications:

  • Standard without an arm
  • Single or Double Arms are available (see bottom table)
  • Can be mounted using (4) 3/8" cap screws or the 1 7/8"-16 O.D. thread of the cylinder
  • Optional components, including Mounting Blocks and Jam Nuts, are available
  • Can be used as a non-rotating clamp
  • The Max. recommended flow rate is 90 cu. in./minute per clamp (approximately 1 second clamp time)

Note(s):

  • Arm length can affect clamping pressures (see graph in Workholding Catalog).
  • WARNING: All Swing Cylinders must be used with Flow Limit Valves to dampen the rotating action.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hydraulic Cylinders
Product Number 60681
Product Name Large Swing Cylinders
Stroke 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Heavy Duty Cylinders - 60463 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
Single Acting Vertical Block Cylinders - 60374 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Operating Pressure 5000 psi (3519 m H2O)
Cylinder Action Single
View Details
Single Acting Horizontal Block Cylinders - 60372 - Jergens, Inc.
Specs
Stroke 0.6250 inch (15.87 mm)
Rated Load/Force 6100 lbs (2766 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Block Heavy Duty Double Acting Cylinders - 60383 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 15700 lbs (7120 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details