Bansbach Easylift® Easymotion Hydraulic Linear Actuators E-Cylinder

Description
By accessing components from the Bansbach gas spring production, a large variety of cylinders can be offered. The E-Cylinder requires an additional guide. The E-Cylinder alone is not designed to absorb side forces. Product features: max. weight 600 kg per system stroke length from 150 mm to 400 mm force per E-Cylinder required to compress: 50N several connecting parts special E-Cylinder designs on request
Request a Quote
Description
By accessing components from the Bansbach gas spring production, a large variety of cylinders can be offered. The E-Cylinder requires an additional guide. The E-Cylinder alone is not designed to absorb side forces. Product features: max. weight 600 kg per system stroke length from 150 mm to 400 mm force per E-Cylinder required to compress: 50N several connecting parts special E-Cylinder designs on request
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Easymotion Hydraulic Linear Actuators - E-Cylinder - Bansbach Easylift®
Melbourne, FL, United States
Easymotion Hydraulic Linear Actuators
E-Cylinder
Easymotion Hydraulic Linear Actuators E-Cylinder
By accessing components from the Bansbach gas spring production, a large variety of cylinders can be offered. The E-Cylinder requires an additional guide. The E-Cylinder alone is not designed to absorb side forces. Product features: max. weight 600 kg per system stroke length from 150 mm to 400 mm force per E-Cylinder required to compress: 50N several connecting parts special E-Cylinder designs on request

By accessing components from the Bansbach gas spring production, a large variety of cylinders can be offered. The E-Cylinder requires an additional guide. The E-Cylinder alone is not designed to absorb side forces.

Product features:

  • max. weight 600 kg per system
  • stroke length from 150 mm to 400 mm
  • force per E-Cylinder required to compress: 50N
  • several connecting parts
  • special E-Cylinder designs on request
Supplier's Site

Technical Specifications

  Bansbach Easylift®
Product Category Hydraulic Cylinders
Product Number E-Cylinder
Product Name Easymotion Hydraulic Linear Actuators
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.3937 inch (10 mm)
Cylinder Configuration Simple
Cylinder Action Single
Unlock Full Specs
to access all available technical data

Similar Products

Micro-Hydraulic Cylinders -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 1.18 to 9.84 inch (30 to 250 mm)
Operating Pressure 2901 psi (2041 m H2O)
Cylinder Configuration Simple
View Details
Easymotion Hydraulic Linear Actuators - A-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.8661 inch (22 mm)
Cylinder Configuration Simple
View Details
Hydraulic Cylinder Pumps -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 3.15 to 15.75 inch (80 to 400 mm)
Rated Load/Force 2248 lbs (1020 kg)
Cylinder Configuration Simple
View Details
Linear Hydraulic Actuation System - easymotion® - Bansbach Easylift®
Specs
Stroke 1.97 to 29.53 inch (50 to 750 mm)
Rated Load/Force 26.98 to 495 lbs (12.23 to 224 kg)
Cylinder Configuration Simple
View Details