Imao-Fixtureworks Nutrunner Work Supports PTNS1

Description
Supplied With ・PTNS1-12:2 of parallel pin, φ6(h7)×20L 1 of THP12 Protection Plugs For Tapped Holes ・PTNS1-16:2 of parallel pin, φ8(h7)×25L 1 of THP16 Protection Plugs For Tapped Holes Feature High support capacity allows heavy duty machining. Note: ・This work support can be operated with an impact wrench. Be sure to use an impact wrench that can set the torque. ・When attaching a support tip to the tapped hole of the piston, keep the piston tightened to prevent damage.
Request a Quote
Description
Supplied With ・PTNS1-12:2 of parallel pin, φ6(h7)×20L 1 of THP12 Protection Plugs For Tapped Holes ・PTNS1-16:2 of parallel pin, φ8(h7)×25L 1 of THP16 Protection Plugs For Tapped Holes Feature High support capacity allows heavy duty machining. Note: ・This work support can be operated with an impact wrench. Be sure to use an impact wrench that can set the torque. ・When attaching a support tip to the tapped hole of the piston, keep the piston tightened to prevent damage.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nutrunner Work Supports, part number PTNS1, are designed for heavy-duty machining applications. Constructed from S50C steel with a black oxide finish, these supports feature a piston made from SCM435 steel, which is quenched and tempered for enhanced durability. The PTNS1-12 variant has a support capacity of 35 kN and an allowable tightening torque of 36 N¬?m, while the PTNS1-16 variant supports up to 45 kN with a tightening torque of 48 N¬?m. These work supports are suitable for use with nut runners in automated production lines and can also be tightened manually. They are equipped with features to prevent workpiece vibration and deflection, ensuring stability during operation. The product includes parallel pins and protection plugs for tapped holes, enhancing usability. It is important to note that when using an impact wrench, the clamping force and tightening torque should not exceed 50% of the allowable limits to prevent damage.

Datasheet Summary
Powered by GS/AI

The Nutrunner Work Supports, part number PTNS1, are designed for heavy-duty machining applications. Constructed from S50C steel with a black oxide finish, these supports feature a piston made from SCM435 steel, which is quenched and tempered for enhanced durability. The PTNS1-12 variant has a support capacity of 35 kN and an allowable tightening torque of 36 N¬?m, while the PTNS1-16 variant supports up to 45 kN with a tightening torque of 48 N¬?m. These work supports are suitable for use with nut runners in automated production lines and can also be tightened manually. They are equipped with features to prevent workpiece vibration and deflection, ensuring stability during operation. The product includes parallel pins and protection plugs for tapped holes, enhancing usability. It is important to note that when using an impact wrench, the clamping force and tightening torque should not exceed 50% of the allowable limits to prevent damage.

Suppliers

Company
Product
Description
Supplier Links
Nutrunner Work Supports - PTNS1 - Imao-Fixtureworks
Fraser, MI, United States
Nutrunner Work Supports
PTNS1
Nutrunner Work Supports PTNS1
Supplied With ・PTNS1-12:2 of parallel pin, φ6(h7)×20L 1 of THP12 Protection Plugs For Tapped Holes ・PTNS1-16:2 of parallel pin, φ8(h7)×25L 1 of THP16 Protection Plugs For Tapped Holes Feature High support capacity allows heavy duty machining. Note: ・This work support can be operated with an impact wrench. Be sure to use an impact wrench that can set the torque. ・When attaching a support tip to the tapped hole of the piston, keep the piston tightened to prevent damage.

Supplied With

・PTNS1-12:2 of parallel pin, φ6(h7)×20L 1 of THP12 Protection Plugs For Tapped Holes

・PTNS1-16:2 of parallel pin, φ8(h7)×25L 1 of THP16 Protection Plugs For Tapped Holes

Feature High support capacity allows heavy duty machining.

Note:

・This work support can be operated with an impact wrench. Be sure to use an impact wrench that can set the torque.

・When attaching a support tip to the tapped hole of the piston, keep the piston tightened to prevent damage.

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Work Supports and Fixture Jacks
Product Number PTNS1
Product Name Nutrunner Work Supports
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

Riser Screws - CP156-S - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type Fixture Jack
Plunger / Suppport Surface Diameter 0.6496 to 1.3 inch (16.5 to 33 mm)
Mounting Threaded Body
View Details
Precision Work Support - BJ371 - Imao-Fixtureworks
Specs
Type Work Support
Plunger / Suppport Surface Diameter 0.3150 inch (8 mm)
Stroke 0.1181 inch (3 mm)
View Details
Work Support - BJ350 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type Work Support
Plunger Actuation Spring-actuated
Plunger / Suppport Surface Diameter 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Pneumatic Work Support - BJ370 - Imao-Fixtureworks
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Plunger / Suppport Surface Diameter 0.2756 to 0.3150 inch (7 to 8 mm)
View Details