Rotary Systems, Inc. Series RU002 90 Degree Swivel Union with Bearings 10050-0201-000

Description
From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' 002 series 90° swivel union is designed for the car wash industry. This swivel uses a hardened and ground shaft, impregnated Teflon seals and Oilite® bronze bearings. The 002 series is able to withstand high pressures, moderate speeds, and moderate side loads.
Description
From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' 002 series 90° swivel union is designed for the car wash industry. This swivel uses a hardened and ground shaft, impregnated Teflon seals and Oilite® bronze bearings. The 002 series is able to withstand high pressures, moderate speeds, and moderate side loads.

Suppliers

Company
Product
Description
Supplier Links
Series RU002 90 Degree Swivel Union with Bearings - 10050-0201-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
Series RU002 90 Degree Swivel Union with Bearings
10050-0201-000
Series RU002 90 Degree Swivel Union with Bearings 10050-0201-000
From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' 002 series 90° swivel union is designed for the car wash industry. This swivel uses a hardened and ground shaft, impregnated Teflon seals and Oilite® bronze bearings. The 002 series is able to withstand high pressures, moderate speeds, and moderate side loads.

From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' 002 series 90° swivel union is designed for the car wash industry. This swivel uses a hardened and ground shaft, impregnated Teflon seals and Oilite® bronze bearings. The 002 series is able to withstand high pressures, moderate speeds, and moderate side loads.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Rotary Unions
Product Number 10050-0201-000
Product Name Series RU002 90 Degree Swivel Union with Bearings
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/8"
Connection Male NPT
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

Series RU030 High Speed Coolant Union - 10052-3001-990 - Rotary Systems, Inc.
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 3/8"
View Details
Rotary Unions Pneumatic / Hydraulic 0.5MPa - QCN02M5 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Body Material Steel - Stainless; Aluminum Alloy
Pressure 0.0 to 72.52 psi (0.0 to 51.04 m H2O)
View Details
Two Passage 1/4
Specs
Number of Ports 2
Media / Application Hydraulic Fluid
Port Size 1/4"
View Details