Jergens, Inc. Top Flange Swing Cylinders 60672

Description
Jergens Top Flange Swing Cylinders are popular and highly adaptable swing style cylinders that contain built-in features which allow users to simplify the design process. They are directly interchangeable with competitive products. Features, Benefits, & Product Specifications: Clamping capacities from 1,100 lbs - 5,000 lbs max. Versatile manifold mount or conventionally plumbed Single and Double Acting available Available in (3) body sizes Assortment of Swing Cylinder Arms available (see Related Products below) Popular top flange mounting style The piston rotates 90° to the right but may be ordered with 90° left rotation (add -LH to clamp part number) or no rotation (add -SP to clamp part number) Note(s): WARNING: All swing cylinders must be used with Flow Limit Valves to dampen the rotating action. CAUTION: Don't allow the swing arm to contact the workpiece or fixture while rotating. Table Callout: Table 1) Manifold Mounting Dimensions Table 2) Technical Specifications Table 3) Bottom Flange Mount Dimensions
Request a Quote Datasheet
Description
Jergens Top Flange Swing Cylinders are popular and highly adaptable swing style cylinders that contain built-in features which allow users to simplify the design process. They are directly interchangeable with competitive products. Features, Benefits, & Product Specifications: Clamping capacities from 1,100 lbs - 5,000 lbs max. Versatile manifold mount or conventionally plumbed Single and Double Acting available Available in (3) body sizes Assortment of Swing Cylinder Arms available (see Related Products below) Popular top flange mounting style The piston rotates 90° to the right but may be ordered with 90° left rotation (add -LH to clamp part number) or no rotation (add -SP to clamp part number) Note(s): WARNING: All swing cylinders must be used with Flow Limit Valves to dampen the rotating action. CAUTION: Don't allow the swing arm to contact the workpiece or fixture while rotating. Table Callout: Table 1) Manifold Mounting Dimensions Table 2) Technical Specifications Table 3) Bottom Flange Mount Dimensions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Flange Swing Cylinders - 60672 - Jergens, Inc.
Cleveland, OH, United States
Top Flange Swing Cylinders
60672
Top Flange Swing Cylinders 60672
Jergens Top Flange Swing Cylinders are popular and highly adaptable swing style cylinders that contain built-in features which allow users to simplify the design process. They are directly interchangeable with competitive products. Features, Benefits, & Product Specifications: Clamping capacities from 1,100 lbs - 5,000 lbs max. Versatile manifold mount or conventionally plumbed Single and Double Acting available Available in (3) body sizes Assortment of Swing Cylinder Arms available (see Related Products below) Popular top flange mounting style The piston rotates 90° to the right but may be ordered with 90° left rotation (add -LH to clamp part number) or no rotation (add -SP to clamp part number) Note(s): WARNING: All swing cylinders must be used with Flow Limit Valves to dampen the rotating action. CAUTION: Don't allow the swing arm to contact the workpiece or fixture while rotating. Table Callout: Table 1) Manifold Mounting Dimensions Table 2) Technical Specifications Table 3) Bottom Flange Mount Dimensions

Jergens Top Flange Swing Cylinders are popular and highly adaptable swing style cylinders that contain built-in features which allow users to simplify the design process. They are directly interchangeable with competitive products.
Features, Benefits, & Product Specifications:

  • Clamping capacities from 1,100 lbs - 5,000 lbs max.
  • Versatile manifold mount or conventionally plumbed
  • Single and Double Acting available
  • Available in (3) body sizes
  • Assortment of Swing Cylinder Arms available (see Related Products below)
  • Popular top flange mounting style
  • The piston rotates 90° to the right but may be ordered with 90° left rotation (add -LH to clamp part number) or no rotation (add -SP to clamp part number)

Note(s):

  • WARNING: All swing cylinders must be used with Flow Limit Valves to dampen the rotating action.
  • CAUTION: Don't allow the swing arm to contact the workpiece or fixture while rotating.

Table Callout:
Table 1) Manifold Mounting Dimensions
Table 2) Technical Specifications
Table 3) Bottom Flange Mount Dimensions

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Air Cylinders
Product Number 60672
Product Name Top Flange Swing Cylinders
Rated Load/Force 2600 lbs (1179 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Double Acting Cylinders - 60360 - Jergens, Inc.
Specs
Stroke 3 inch (76.2 mm)
Rated Load/Force 3000 lbs (1361 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
Double Acting Cylinders - 60351 - Jergens, Inc.
Specs
Stroke 2 inch (50.8 mm)
Rated Load/Force 9300 lbs (4218 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
Hollow Rod Cylinders - 60413 - Jergens, Inc.
Specs
Stroke 0.2400 inch (6.1 mm)
Rated Load/Force 4800 lbs (2177 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details