Bansbach Easylift® Micro-Hydraulic Cylinders

Description
With the new micro-hydraulic cylinders, high forces can be realized in a compact construction. With the standard piston diameters from 13 – 24mm and a maximum pressure of 200 bar, forces up to 9,000N can be achieved. The stroke will be individually adjusted according to the customer’s requirements. By using numerous components of the gas spring manufacturer, high flexibility and short delivery times are available. Product Characteristics: Piston Diameter: 13, 16, 19 & 24mm Stroke Length: 30 – 250mm Function: Double Acting Operating Pressure: Maximum 200 bar Extension Force: Up To 9000N
Request a Quote
Description
With the new micro-hydraulic cylinders, high forces can be realized in a compact construction. With the standard piston diameters from 13 – 24mm and a maximum pressure of 200 bar, forces up to 9,000N can be achieved. The stroke will be individually adjusted according to the customer’s requirements. By using numerous components of the gas spring manufacturer, high flexibility and short delivery times are available. Product Characteristics: Piston Diameter: 13, 16, 19 & 24mm Stroke Length: 30 – 250mm Function: Double Acting Operating Pressure: Maximum 200 bar Extension Force: Up To 9000N
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro-Hydraulic Cylinders -  - Bansbach Easylift®
Melbourne, FL, United States
Micro-Hydraulic Cylinders
Micro-Hydraulic Cylinders
With the new micro-hydraulic cylinders, high forces can be realized in a compact construction. With the standard piston diameters from 13 – 24mm and a maximum pressure of 200 bar, forces up to 9,000N can be achieved. The stroke will be individually adjusted according to the customer’s requirements. By using numerous components of the gas spring manufacturer, high flexibility and short delivery times are available. Product Characteristics: Piston Diameter: 13, 16, 19 & 24mm Stroke Length: 30 – 250mm Function: Double Acting Operating Pressure: Maximum 200 bar Extension Force: Up To 9000N

With the new micro-hydraulic cylinders, high forces can be realized in a compact construction. With the standard piston diameters from 13 – 24mm and a maximum pressure of 200 bar, forces up to 9,000N can be achieved. The stroke will be individually adjusted according to the customer’s requirements.

By using numerous components of the gas spring manufacturer, high flexibility and short delivery times are available.


Product Characteristics:

  • Piston Diameter: 13, 16, 19 & 24mm
  • Stroke Length: 30 – 250mm
  • Function: Double Acting
  • Operating Pressure: Maximum 200 bar
  • Extension Force: Up To 9000N
Supplier's Site

Technical Specifications

  Bansbach Easylift®
Product Category Hydraulic Cylinders
Product Name Micro-Hydraulic Cylinders
Stroke 1.18 to 9.84 inch (30 to 250 mm)
Operating Pressure 2901 psi (2041 m H2O)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Cylinder Pumps -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 3.15 to 15.75 inch (80 to 400 mm)
Rated Load/Force 2248 lbs (1020 kg)
Cylinder Configuration Simple
View Details
Easymotion Hydraulic Linear Actuators - E-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.3937 inch (10 mm)
Cylinder Configuration Simple
View Details
Easymotion Hydraulic Linear Actuators - Z-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.3937 inch (10 mm)
Cylinder Configuration Simple
View Details
Easymotion Hydraulic Linear Actuators - A-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.8661 inch (22 mm)
Cylinder Configuration Simple
View Details