Imao-Fixtureworks Clamping Modules (Single) CP152

Description
Clamping the workpiece from the bottom without tool interference! Perfect for machining from 5 sides! Can work as mechanical zero point clamping system with 0.005mm repeatability! IMAO Modular Pull Clamping System provides ""single machining step"" and ""quick change fixturing"". Body size: 30, 40, 60, 80 mm Clamping force: 5000, 8000, 15000, 25000 N Thread size: M6, M8, M12, M16 Materials: Body: SCM440 steel, Induction hardened (Black oxide finish), Precision ground Clamping Nut: SCM440 steel, Quenched and tempered (Black oxide finish) Locking Screw: SCM435 steel, Quenched and tempered (Black oxide finish)
Request a Quote Datasheet
Description
Clamping the workpiece from the bottom without tool interference! Perfect for machining from 5 sides! Can work as mechanical zero point clamping system with 0.005mm repeatability! IMAO Modular Pull Clamping System provides ""single machining step"" and ""quick change fixturing"". Body size: 30, 40, 60, 80 mm Clamping force: 5000, 8000, 15000, 25000 N Thread size: M6, M8, M12, M16 Materials: Body: SCM440 steel, Induction hardened (Black oxide finish), Precision ground Clamping Nut: SCM440 steel, Quenched and tempered (Black oxide finish) Locking Screw: SCM435 steel, Quenched and tempered (Black oxide finish)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamping Modules (Single) - CP152 - Imao-Fixtureworks
Fraser, MI, United States
Clamping Modules (Single)
CP152
Clamping Modules (Single) CP152
Clamping the workpiece from the bottom without tool interference! Perfect for machining from 5 sides! Can work as mechanical zero point clamping system with 0.005mm repeatability! IMAO Modular Pull Clamping System provides ""single machining step"" and ""quick change fixturing"". Body size: 30, 40, 60, 80 mm Clamping force: 5000, 8000, 15000, 25000 N Thread size: M6, M8, M12, M16 Materials: Body: SCM440 steel, Induction hardened (Black oxide finish), Precision ground Clamping Nut: SCM440 steel, Quenched and tempered (Black oxide finish) Locking Screw: SCM435 steel, Quenched and tempered (Black oxide finish)

Clamping the workpiece from the bottom without tool interference! Perfect for machining from 5 sides!

Can work as mechanical zero point clamping system with 0.005mm repeatability!

IMAO Modular Pull Clamping System provides ""single machining step"" and ""quick change fixturing"".

Body size: 30, 40, 60, 80 mm

Clamping force: 5000, 8000, 15000, 25000 N

Thread size: M6, M8, M12, M16

Materials:

Body: SCM440 steel, Induction hardened (Black oxide finish), Precision ground

Clamping Nut: SCM440 steel, Quenched and tempered (Black oxide finish)

Locking Screw: SCM435 steel, Quenched and tempered (Black oxide finish)

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Machining Clamps
Product Number CP152
Product Name Clamping Modules (Single)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Double-tapped Clamp Straps - BJ159 - Imao-Fixtureworks
Specs
Actuation Manual
Material Steel
Clamp Straps Strap Only
View Details
Six Surface Clamp - MBSPC - Imao-Fixtureworks
Specs
Actuation Manual
Material Steel
Load Limit 3822 lbs (1733 kg)
View Details
Fixturing Swivel Screw Clamp, Type C - BJ736-C - Imao-Fixtureworks
Specs
Clamping Mechanism Screw
Load Limit 472 to 3507 lbs (214 to 1590 kg)
View Details
Round Fixture Clamp - MBRFC - Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Screw
Material Steel
View Details