CP135-L is a spiral cam clamp without a clamping plate, designed for quick and secure workpiece clamping with a compact form factor. It has a black oxide finished SCM440 steel spiral cam and handle, with allowable clamping loads of 70 N for the M10 size and 100 N for the M12 size. The clamp body dimensions include a height H of 7 mm for the M10 variant and 8 mm for the M12 variant. Mounting requires M10×1.50 or M12×1.75 threaded holes. The handle is adjustable by 60° and tightening torque recommendations are 3.0 N⋅m for the M10 variant and 6.0 N⋅m for the M12 variant. The part weighs 30 g for the M10 size and 51 g for the M12 size.
Very compact & easy operation! Spiral cam provides quick & secure clamping.
The simple design keeps cost low and the small size allows more workpieces per load.
Minimum body size is only 12 mm + R25 mm small clamp lever.
Minimum jaw height is only 6 mm.
Available in 2 types, with an aluminum plate for protecting workpiece and without a plate.
Available in 3 sizes (M8, M10, and M12).
Materials:
Spiral Cam: SCM440 steel, HRC33 - 39 (Black oxide finish)
Handle: SCM440 steel, HR30 - 35 (Black oxide finish)
Clamping plate: SUS304CSP stainless steel
| Imao-Fixtureworks | |
|---|---|
| Product Category | Machining Clamps |
| Product Number | CP135-L |
| Product Name | Spiral Cam Clamp |
| Actuation | Manual |
| Clamping Mechanism | Lever |
| Material | Steel |
| Clamp type | Cam Clamps |