Features
Plate that allows or preventing the spindle from turning due to vibrations from the machine.
Suitable for positively locking the spindle for a long period of hours
For details of the adjustable handle (FKF type).
Imao-Fixtureworks
Done
Request a Quote
Email Supplier
Description
Features
Plate that allows or preventing the spindle from turning due to vibrations from the machine.
Suitable for positively locking the spindle for a long period of hours
For details of the adjustable handle (FKF type).
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The BJ734 series consists of clamp rests made of S45C steel, quenched and tempered, with a black oxide finish, designed to secure spindles against vibration during machining. The parts are available in multiple configurations with bore diameters of 8, 10, 12, 16, and 20 mm, and corresponding tapped holes of M8×1.25, M10×1.5, M12×1.75, M16×2, and M20×2.5. Dimensions vary by model, with overall lengths ranging from 28 to 310 g in weight, and mounting features including a threaded stud and clamp body. All variants share the same material specification and surface treatment.
Datasheet Summary Powered by GS/AI
The BJ734 series consists of clamp rests made of S45C steel, quenched and tempered, with a black oxide finish, designed to secure spindles against vibration during machining. The parts are available in multiple configurations with bore diameters of 8, 10, 12, 16, and 20 mm, and corresponding tapped holes of M8×1.25, M10×1.5, M12×1.75, M16×2, and M20×2.5. Dimensions vary by model, with overall lengths ranging from 28 to 310 g in weight, and mounting features including a threaded stud and clamp body. All variants share the same material specification and surface treatment.
Features
Plate that allows or preventing the spindle from turning due to vibrations from the machine.
Suitable for positively locking the spindle for a long period of hours
For details of the adjustable handle (FKF type).
Features
Plate that allows or preventing the spindle from turning due to vibrations from the machine.
Suitable for positively locking the spindle for a long period of hours