BinMaster, Inc. Control Console C-100

Description
The BinMaster C-100 control console provides convenient walk up or drive up access to level and volume data indoors or outdoors at the push of a button. The C-100 offers measurements displayed as feet or cubic feet, US gallons or bushels, and tons, metric tons, or kilograms. Measurements can be output as height of material or distance to product (headroom). Configuration uses intuitive push-button controls in English or Spanish. User settings are stored in a non-volatile memory to protect against data loss in the event of power failure. All models feature a 24 VDC power supply and a NEMA 4X rating for resistance to dust and rain. The C-100-SB model is used with SmartBob sensors, the C-100-MB is for use with SmartBob sensors requiring a Modbus output, and the C-100-R is compatible with NCR non-contact radar, GWR guided wave radar, and SmartSonic ultrasonic level sensors.
Request a Quote Datasheet
Description
The BinMaster C-100 control console provides convenient walk up or drive up access to level and volume data indoors or outdoors at the push of a button. The C-100 offers measurements displayed as feet or cubic feet, US gallons or bushels, and tons, metric tons, or kilograms. Measurements can be output as height of material or distance to product (headroom). Configuration uses intuitive push-button controls in English or Spanish. User settings are stored in a non-volatile memory to protect against data loss in the event of power failure. All models feature a 24 VDC power supply and a NEMA 4X rating for resistance to dust and rain. The C-100-SB model is used with SmartBob sensors, the C-100-MB is for use with SmartBob sensors requiring a Modbus output, and the C-100-R is compatible with NCR non-contact radar, GWR guided wave radar, and SmartSonic ultrasonic level sensors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Console - C-100 - BinMaster, Inc.
Lincoln, NE, United States
Control Console
C-100
Control Console C-100
The BinMaster C-100 control console provides convenient walk up or drive up access to level and volume data indoors or outdoors at the push of a button. The C-100 offers measurements displayed as feet or cubic feet, US gallons or bushels, and tons, metric tons, or kilograms. Measurements can be output as height of material or distance to product (headroom). Configuration uses intuitive push-button controls in English or Spanish. User settings are stored in a non-volatile memory to protect against data loss in the event of power failure. All models feature a 24 VDC power supply and a NEMA 4X rating for resistance to dust and rain. The C-100-SB model is used with SmartBob sensors, the C-100-MB is for use with SmartBob sensors requiring a Modbus output, and the C-100-R is compatible with NCR non-contact radar, GWR guided wave radar, and SmartSonic ultrasonic level sensors.

The BinMaster C-100 control console provides convenient walk up or drive up access to level and volume data indoors or outdoors at the push of a button. The C-100 offers measurements displayed as feet or cubic feet, US gallons or bushels, and tons, metric tons, or kilograms. Measurements can be output as height of material or distance to product (headroom). Configuration uses intuitive push-button controls in English or Spanish. User settings are stored in a non-volatile memory to protect against data loss in the event of power failure. All models feature a 24 VDC power supply and a NEMA 4X rating for resistance to dust and rain. The C-100-SB model is used with SmartBob sensors, the C-100-MB is for use with SmartBob sensors requiring a Modbus output, and the C-100-R is compatible with NCR non-contact radar, GWR guided wave radar, and SmartSonic ultrasonic level sensors.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Controllers
Product Number C-100
Product Name Control Console
Control Limit
Features PLC; Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Interface Network
Inputs 8 inputs
Type Current Loop (Transmitter) Excitation
View Details