Vaunix Technology Corporation 10 – 6,000 MHz USB Programmable Single-Pole Four Throw RF Switch LSW-602P4T

Description
The LSW-602P4T Lab Brick USB programmable 50 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 60 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, external switch controls, or by using the provided sdk. Features 10 Watt power handling capability USB powered and controlled Includes easy to install and use GUI Manual, Internal and External switch control capability SMA connectors Easily programmable for ATE applications Applications UHF, L-band and S-Band ATE Engineering/Producti on Test Labs Automated Test Equipment (ATE) WiMAX, 3G ,4G, 5G test platforms Engineering/Producti on Test Labs
Datasheet
Description
The LSW-602P4T Lab Brick USB programmable 50 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 60 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, external switch controls, or by using the provided sdk. Features 10 Watt power handling capability USB powered and controlled Includes easy to install and use GUI Manual, Internal and External switch control capability SMA connectors Easily programmable for ATE applications Applications UHF, L-band and S-Band ATE Engineering/Producti on Test Labs Automated Test Equipment (ATE) WiMAX, 3G ,4G, 5G test platforms Engineering/Producti on Test Labs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 – 6,000 MHz USB Programmable Single-Pole Four Throw RF Switch - LSW-602P4T - Vaunix Technology Corporation
Haverhill, MA, USA
10 – 6,000 MHz USB Programmable Single-Pole Four Throw RF Switch
LSW-602P4T
10 – 6,000 MHz USB Programmable Single-Pole Four Throw RF Switch LSW-602P4T
The LSW-602P4T Lab Brick USB programmable 50 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 60 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, external switch controls, or by using the provided sdk. Features 10 Watt power handling capability USB powered and controlled Includes easy to install and use GUI Manual, Internal and External switch control capability SMA connectors Easily programmable for ATE applications Applications UHF, L-band and S-Band ATE Engineering/Producti on Test Labs Automated Test Equipment (ATE) WiMAX, 3G ,4G, 5G test platforms Engineering/Producti on Test Labs

The LSW-602P4T Lab Brick USB programmable 50 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 60 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, external switch controls, or by using the provided sdk.

Features

  • 10 Watt power handling capability
  • USB powered and controlled
  • Includes easy to install and use GUI
  • Manual, Internal and External switch control capability
  • SMA connectors
  • Easily programmable for ATE applications

Applications

  • UHF, L-band and S-Band ATE
  • Engineering/Production Test Labs
  • Automated Test Equipment (ATE)
  • WiMAX, 3G ,4G, 5G test platforms
  • Engineering/Production Test Labs
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation
Product Category RF Switches
Product Number LSW-602P4T
Product Name 10 – 6,000 MHz USB Programmable Single-Pole Four Throw RF Switch
Package Type Connectorized
Connector SMA
Control Interface USB
Frequency Range 10 to 6000 MHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS12AL7-6E6433-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 6-XFDFN Exposed Pad
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 30 to 3000 MHz
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details