VAST STOCK CO., LIMITED Antennas W3331

Description
Antennas PCB Emb Multi-band ISM686/915Mhz,2.4Ghz
Datasheet
Description
Antennas PCB Emb Multi-band ISM686/915Mhz,2.4Ghz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
W3331
Antennas W3331
Antennas PCB Emb Multi-band ISM686/915Mhz,2.4Ghz

Antennas PCB Emb Multi-band ISM686/915Mhz,2.4Ghz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number W3331
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers