VAST STOCK CO., LIMITED Antennas W3230

Description
Antennas Ant 2.4-2.5GHz 18x18x4mm Pin
Datasheet
Description
Antennas Ant 2.4-2.5GHz 18x18x4mm Pin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
W3230
Antennas W3230
Antennas Ant 2.4-2.5GHz 18x18x4mm Pin

Antennas Ant 2.4-2.5GHz 18x18x4mm Pin

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number W3230
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2118909-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-224DKR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Primary Frequency Range 700.0 to 8200.0 MHz
Gain 1.8 to 4.2 dB
View Details
3 suppliers
RF Antennas - ANT-2216M-G2E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers