RUN MXTEND MULTIBAND ANTENNA Product overview: NN02-224 from Ignion is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NN02-224 can be used for catalog matching and distributor lookup.
700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz, 3.5GHz, 3.7GHz BT, DCS, GNSS, GSM, LTE, PCS, UMTS, WiFi DB Chip RF Antenna 824MHz ~ 5.875GHz 1.9dBi Solder Surface Mount
700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz, 3.5GHz, 3.7GHz BT, DCS, GNSS, GSM, LTE, PCS, UMTS, WiFi DB Chip RF Antenna 824MHz ~ 5.875GHz 1.9dBi Solder Surface Mount
700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz, 3.5GHz, 3.7GHz BT, DCS, GNSS, GSM, LTE, PCS, UMTS, WiFi DB Chip RF Antenna 824MHz ~ 5.875GHz 1.9dBi Solder Surface Mount
700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz, 3.5GHz, 3.7GHz BT, DCS, GNSS, GSM, LTE, PCS, UMTS, WiFi DB Chip RF Antenna 824MHz ~ 5.875GHz 1.9dBi Solder Surface Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-NN02-224 | 2115-NN02-224DKR-ND | NN02-224 |
| Product Name | Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE | BT, DCS, GNSS, GSM, LTE, PCS, UMTS, WiFi DB |
| Primary Frequency Range | 824.0 to 5875.0 MHz | 700.0 to 8200.0 MHz | |
| Technology Type | Chip | Chip | |
| Gain | 1.8 to 4.2 dB |