VAST STOCK CO., LIMITED Antennas PSIBVU78

Description
Antennas V-Thinity,In-Bldg, VHF UHF 700/800 MHz
Datasheet
Description
Antennas V-Thinity,In-Bldg, VHF UHF 700/800 MHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
PSIBVU78
Antennas PSIBVU78
Antennas V-Thinity,In-Bldg, VHF UHF 700/800 MHz

Antennas V-Thinity,In-Bldg, VHF UHF 700/800 MHz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number PSIBVU78
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers