VAST STOCK CO., LIMITED Antennas MS3E900SMA

Description
Antennas 2in Mag Mnt Whip 3dB 806-896mHz 12ftRG174
Datasheet
Description
Antennas 2in Mag Mnt Whip 3dB 806-896mHz 12ftRG174
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
MS3E900SMA
Antennas MS3E900SMA
Antennas 2in Mag Mnt Whip 3dB 806-896mHz 12ftRG174

Antennas 2in Mag Mnt Whip 3dB 806-896mHz 12ftRG174

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number MS3E900SMA
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 150309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 470.0 MHz
Gain 4.98 dB
View Details
Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers