VAST STOCK CO., LIMITED LED Mounting Hardware CNX_460_E02_4_1_12

Description
LED Mounting Hardware LED Conn, Wired 12" 24AWG with Header
Description
LED Mounting Hardware LED Conn, Wired 12" 24AWG with Header

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
CNX_460_E02_4_1_12
LED Mounting Hardware CNX_460_E02_4_1_12
LED Mounting Hardware LED Conn, Wired 12" 24AWG with Header

LED Mounting Hardware LED Conn, Wired 12" 24AWG with Header

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number CNX_460_E02_4_1_12
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2213699-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Lenses & Reflectors - 6974326 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Number of LEDs 1
LED Type 19.7 (dia.) x 9.6mm
View Details