Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
VAST STOCK CO., LIMITED
7016X11 -- STANDARD LEDS - SMD
VAST STOCK CO., LIMITED
Standard LEDs - SMD
7016X11
Description
Standard LEDs - SMD RED 1.75V 20MA
Description
Standard LEDs - SMD RED 1.75V 20MA
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Standard LEDs - SMD
7016X11
Standard LEDs - SMD
7016X11
Standard LEDs - SMD RED 1.75V 20MA
Standard LEDs - SMD RED 1.75V 20MA
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Light Emitting Diodes (LED)
Product Number
7016X11
Product Name
Standard LEDs - SMD
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1
LM8305MX-1
View Details
RS Components, Ltd.
LED Arrays
2269565
Specs
Optical Power Output
980 milliwatts
Array
Array
Number of Array Elements
1
View Details
Light in Motion LLC
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes
F5D1200
Specs
LED Package:
TO-46
LED Type
Infrared
Peak Wavelength
1200 nm (12000 Å)
View Details
Clairex Technologies, Inc.
IREDs and LEDs
CLE132
Specs
LED Type
Infrared
Peak Wavelength
940 nm (9400 Å)
Viewing Angle
40 degrees
View Details