VAST STOCK CO., LIMITED LED Lenses 4345A

Description
LED Lenses GRN-05
Description
LED Lenses GRN-05

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lenses
4345A
LED Lenses 4345A
LED Lenses GRN-05

LED Lenses GRN-05

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 4345A
Product Name LED Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
OSLON® Square LED - GW CSSRM1.EC - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2400 to 5000 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details