VAST STOCK CO., LIMITED Standard LEDs - Through Hole 4302F3-12V

Description
Standard LEDs - Through Hole AMBER DIFFUSED 12 VOLT
Datasheet
Description
Standard LEDs - Through Hole AMBER DIFFUSED 12 VOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
4302F3-12V
Standard LEDs - Through Hole 4302F3-12V
Standard LEDs - Through Hole AMBER DIFFUSED 12 VOLT

Standard LEDs - Through Hole AMBER DIFFUSED 12 VOLT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 4302F3-12V
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 980 milliwatts
Array Array
View Details
Circular high-brightness LED lamp - SLI-343YY(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
LED Indication - Discrete - 516-AEMD-EL3K-VWK02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details