Broadcom Inc. LED Indication - Discrete AEMD-EL3K-VWK02

Description
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-AEMD-EL3K-VWK02CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-EL3K-VWK02CT-ND
LED Indication - Discrete 516-AEMD-EL3K-VWK02CT-ND
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-EL3K-VWK02TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-EL3K-VWK02TR-ND
LED Indication - Discrete 516-AEMD-EL3K-VWK02TR-ND
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-EL3K-VWK02DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-EL3K-VWK02DKR-ND
LED Indication - Discrete 516-AEMD-EL3K-VWK02DKR-ND
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-AEMD-EL3K-VWK02CT-ND
Product Name LED Indication - Discrete
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
Viewing Angle 33 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 1416-1923-6-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details