VAST STOCK CO., LIMITED Speakers & Transducers 254-MS4822-RO

Description
Speakers & Transducers MYLAR SPEAKER 680Hz 89dB 8ohm 1.0W
Datasheet
Description
Speakers & Transducers MYLAR SPEAKER 680Hz 89dB 8ohm 1.0W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
254-MS4822-RO
Speakers & Transducers 254-MS4822-RO
Speakers & Transducers MYLAR SPEAKER 680Hz 89dB 8ohm 1.0W

Speakers & Transducers MYLAR SPEAKER 680Hz 89dB 8ohm 1.0W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number 254-MS4822-RO
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 6903706 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
Home Audio, Outdoor Speaker - Voyager 70 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 175 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details