VAST STOCK CO., LIMITED Speakers & Transducers 254-MS1582-RO

Description
Speakers & Transducers MYLAR SPEAKER 850Hz 88dB 8ohm 0.5W
Datasheet
Description
Speakers & Transducers MYLAR SPEAKER 850Hz 88dB 8ohm 0.5W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
254-MS1582-RO
Speakers & Transducers 254-MS1582-RO
Speakers & Transducers MYLAR SPEAKER 850Hz 88dB 8ohm 0.5W

Speakers & Transducers MYLAR SPEAKER 850Hz 88dB 8ohm 0.5W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number 254-MS1582-RO
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276772 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speaker - JC5FD - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 93 dB
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1275 ohms
Sensitivity 125 dB
Size 0.31 inch (8 mm)
View Details