VAST STOCK CO., LIMITED Speakers & Transducers 254-EMB95-RO

Description
Speakers & Transducers 9.0 x 5.5mm 2731Hz
Datasheet
Description
Speakers & Transducers 9.0 x 5.5mm 2731Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
254-EMB95-RO
Speakers & Transducers 254-EMB95-RO
Speakers & Transducers 9.0 x 5.5mm 2731Hz

Speakers & Transducers 9.0 x 5.5mm 2731Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number 254-EMB95-RO
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 2500 Hz
Size 12.01 inch (305 mm)
View Details
Complete Horn/driver System - R.5-V2200 - Biamp Systems, Ltd.
Specs
Application Loudspeaker; Telephone or Voice Communication
View Details