VAST STOCK CO., LIMITED Speakers & Transducers 254-DS8082-RO

Description
Speakers & Transducers 80 X 14.9mm 2.5W 2 speakers = 1 pair
Datasheet
Description
Speakers & Transducers 80 X 14.9mm 2.5W 2 speakers = 1 pair
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
254-DS8082-RO
Speakers & Transducers 254-DS8082-RO
Speakers & Transducers 80 X 14.9mm 2.5W 2 speakers = 1 pair

Speakers & Transducers 80 X 14.9mm 2.5W 2 speakers = 1 pair

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number 254-DS8082-RO
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 526809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 8.74 inch (222 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi 430 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details